EPCOS AG Automotive 9uF 750V Capacitor B32676E1905K000

Description
Cap Film 9uF 750V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E1905K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 9uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E1905K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 9uF 750V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E1905K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 9uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E1905K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 9uF 750V Capacitor
62-B32676E1905K000
Automotive 9uF 750V Capacitor 62-B32676E1905K000
Cap Film 9uF 750V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E1905K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 9uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E1905K000 can be used for catalog matching and distributor lookup.

Cap Film 9uF 750V PP 10%( 42 X 28 X 42.5mm) Radial 37.5mm 100°C Automotive AEC-Q200 Bulk Product overview: B32676E1905K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 9uF, 750V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 9uF, 750V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32676E1905K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-2984-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2984-ND
Film Capacitors 495-2984-ND
9µF Film Capacitor 750V Polypropylene (PP), Metallized Radial

9µF Film Capacitor 750V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32676E1905K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32676E1905K000
Capacitors - Film Capacitors B32676E1905K000
CAP FILM 9UF 10% 750VDC RADIAL

CAP FILM 9UF 10% 750VDC RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 62-B32676E1905K000 495-2984-ND B32676E1905K000
Product Name Automotive 9uF 750V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Packing Method Bulk Bulk Bulk; Bulk
Technology Film Capacitors Film Capacitors; Single-Layer
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100390GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers