EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8225K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D8225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D8225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8225K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1302428-B32674D8225K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302428-B32674D8225K000
Capacitors - Film Capacitors 1302428-B32674D8225K000
Win Source Part Number: 1302428-B32674D8225K 000 Category: Capacitors>Film Capacitors Series: B3267* - MKP DC-Link High Power Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 875V Applications: DC Link, DC Filtering Height - Seated (Max): 1.299" (33.00mm) Standard Package: 200 Capacitance: 2.2 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 10.3 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-2942,B32674D8225 KN1,B32674D8225K

Win Source Part Number: 1302428-B32674D8225K000
Category: Capacitors>Film Capacitors
Series: B3267* - MKP DC-Link High Power
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 875V
Applications: DC Link, DC Filtering
Height - Seated (Max): 1.299" (33.00mm)
Standard Package: 200
Capacitance: 2.2 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 10.3 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 1.240" L x 0.709" W (31.50mm x 18.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-2942,B32674D8225KN1,B32674D8225K

Buy Now Datasheet
Film Capacitors - 495-2942-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2942-ND
Film Capacitors 495-2942-ND
2.2µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - B32674D8225K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32674D8225K000
Capacitors - Film Capacitors B32674D8225K000
CAP FILM 2.2UF 10% 875VDC RADIAL

CAP FILM 2.2UF 10% 875VDC RADIAL

Supplier's Site
Film Capacitors - B32674D8225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D8225K000
Film Capacitors B32674D8225K000
CAP FILM 2.2UF 10% 875VDC RADIAL

CAP FILM 2.2UF 10% 875VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D8225K000 1302428-B32674D8225K000 495-2942-ND B32674D8225K000 B32674D8225K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Paper Film Capacitors - 106MWR063K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
4 suppliers
Film Capacitors - 1725898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details