EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8105K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D8105K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D8105K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D8105K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1381528-B32674D8105K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1381528-B32674D8105K000
Capacitors - Film Capacitors 1381528-B32674D8105K000
Win Source Part Number: 1381528-B32674D8105K 000 Category: Capacitors>Film Capacitors Series: B3267* - MKP DC-Link High Power Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 875V Size / Dimension: 1.240" L x 0.531" W (31.50mm x 13.50mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.906" (23.00mm) Standard Package: 260 pcs Capacitance: 1 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 22.2 mOhms Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS (TDK) Moisture Sensitivity Level (MSL): Not Applicable

Win Source Part Number: 1381528-B32674D8105K000
Category: Capacitors>Film Capacitors
Series: B3267* - MKP DC-Link High Power
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 875V
Size / Dimension: 1.240" L x 0.531" W (31.50mm x 13.50mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.906" (23.00mm)
Standard Package: 260 pcs
Capacitance: 1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 22.2 mOhms
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS (TDK)
Moisture Sensitivity Level (MSL): Not Applicable

Buy Now Datasheet
Film Capacitors - 495-2940-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2940-ND
Film Capacitors 495-2940-ND
1µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 875V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32674D8105K000
CAP FILM 1UF 10% 875VDC RADIAL

CAP FILM 1UF 10% 875VDC RADIAL

Supplier's Site
Film Capacitors - B32674D8105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D8105K000
Film Capacitors B32674D8105K000
CAP FILM 1UF 10% 875VDC RADIAL

CAP FILM 1UF 10% 875VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D8105K000 1381528-B32674D8105K000 495-2940-ND B32674D8105K000 B32674D8105K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-05052500P600BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Paper Film Capacitors - 106K050CS4G-C - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725812 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers