TDK U.S.A. Corporation Automotive 4.7uF 630V 0.006 Ohm Interface Transceiver IC B32674D6475K000

Description
Cap Film 4.7uF 630V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.006 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32674D6475K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 630V, 0.006 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 4.7uF, 630V, 0.006 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674D6475K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 4.7uF 630V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.006 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32674D6475K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 630V, 0.006 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 4.7uF, 630V, 0.006 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674D6475K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 4.7uF 630V 0.006 Ohm Interface Transceiver IC - 62-B32674D6475K000 - ERSAELECTRONICS PTE. LTD.
Singapore
Automotive 4.7uF 630V 0.006 Ohm Interface Transceiver IC
62-B32674D6475K000
Automotive 4.7uF 630V 0.006 Ohm Interface Transceiver IC 62-B32674D6475K000
Cap Film 4.7uF 630V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.006 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32674D6475K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 630V, 0.006 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 4.7uF, 630V, 0.006 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674D6475K000 can be used for catalog matching and distributor lookup.

Cap Film 4.7uF 630V PP 10%( 31.5 X 22 X 36.5mm) Radial Plastic Rectangular Can 27.5mm 0.006 Ohm 105°C Automotive AEC-Q200 Bulk Product overview: B32674D6475K000 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 4.7uF, 630V, 0.006 Ohm. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 4.7uF, 630V, 0.006 Ohm. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32674D6475K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32674D6475K000
Product Name Automotive 4.7uF 630V 0.006 Ohm Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 1727-74ALVCH162601DGG:1DKR-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
Interface Transceiver IC - 872-DWM1000 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Reel
View Details
 - 54AC05/SDA-R - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details