CAP, 4.7F, 630V, 10%, PP; CAPACITANCE:4.7F; VOLTAGE RATING:630V; CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE); CAPACITANCE TOLERANCE:± 10%; PRODUCT RANGE:B32674 SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:RADIAL LEADED; ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 108738351 |
| Product Name | Accessory/Bulb/Cap/Contact/Transf |