The B32674 Series Film Capacitor features a capacitance value of 1.5 F with a tolerance of 10%. It is constructed using metallized polypropylene (PP) dielectric, which provides good self-healing properties and low losses, making it suitable for high current applications. The capacitor is rated for a maximum DC voltage of 800 V and operates effectively in temperatures up to 105 °C. It is compliant with RoHS standards and is designed for use in applications such as frequency converters, industrial power supplies, and solar inverters. The product is available with lead-free tinned parallel wire leads and comes in bulk delivery mode.
DC/DC Filter, DC link
1.5µF Film Capacitor 630V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 630VDC RADIAL
Film Capacitor, B32674 Series, 1.5 F, 10%, PP (Polypropylene), 800 V RoHS Compliant: Yes
CAP FILM 1.5UF 10% 630VDC RADIAL
| TDK Corporation | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32674D6155K000 | 495-2927-ND | B32674D6155K000 | 42Y0098 | B32674D6155K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Film Capacitor, B32674 Series, 1.5 F, 10%, Pp (Polypropylene), 800 V Rohs Compliant Epcos | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |