EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D4335K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D4335K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D4335K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D4335K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1350422-B32674D4335K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1350422-B32674D4335K000
Capacitors - Film Capacitors 1350422-B32674D4335K000
Win Source Part Number: 1350422-B32674D4335K 000 Category: Capacitors - Film Capacitors Series: B3267* - MKP DC-Link High Power Features: Long Life Termination: PC Pins Package: Bulk Voltage Rating - DC: 450V Size / Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm) Applications: DC Link, DC Filtering Height - Seated (Max): 0.965" (24.50mm) Standard Package: 240 Capacitance: 3.3 µF Tolerance: ±10% Ratings: AEC-Q200 Lead Spacing: 1.083" (27.50mm) ESR (Equivalent Series Resistance): 10.3 mOhms Dielectric Material: Polypropylene (PP) , Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics

Win Source Part Number: 1350422-B32674D4335K000
Category: Capacitors - Film Capacitors
Series: B3267* - MKP DC-Link High Power
Features: Long Life
Termination: PC Pins
Package: Bulk
Voltage Rating - DC: 450V
Size / Dimension: 1.240" L x 0.591" W (31.50mm x 15.00mm)
Applications: DC Link, DC Filtering
Height - Seated (Max): 0.965" (24.50mm)
Standard Package: 240
Capacitance: 3.3 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 1.083" (27.50mm)
ESR (Equivalent Series Resistance): 10.3 mOhms
Dielectric Material: Polypropylene (PP) , Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics

Buy Now Datasheet
Film Capacitors - 495-2919-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2919-ND
Film Capacitors 495-2919-ND
3.3µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

3.3µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32674D4335K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D4335K000
Film Capacitors B32674D4335K000
CAP FILM 3.3UF 10% 450VDC RADIAL

CAP FILM 3.3UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32674D4335K000
CAP FILM 3.3UF 10% 450VDC RADIAL

CAP FILM 3.3UF 10% 450VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 3.3Uf, 450V, 10%, Radial; Dielectric Type Epcos - 29M0516 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3.3Uf, 450V, 10%, Radial; Dielectric Type Epcos
29M0516
Capacitor Polypropylene Pp Film, 3.3Uf, 450V, 10%, Radial; Dielectric Type Epcos 29M0516
CAPACITOR POLYPROPYLENE PP FILM, 3.3UF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3.3UF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3.3µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D4335K000 1350422-B32674D4335K000 495-2919-ND B32674D4335K000 B32674D4335K000 29M0516
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 3.3Uf, 450V, 10%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402N270F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 108CKH035M - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
5 suppliers