EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D4225K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D4225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D4225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D4225K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2918-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2918-ND
Film Capacitors 495-2918-ND
2.2µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32674D4225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D4225K000
Film Capacitors B32674D4225K000
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 2.2Uf, 450V, 10%, Radial; Dielectric Type Epcos - 29M0515 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2.2Uf, 450V, 10%, Radial; Dielectric Type Epcos
29M0515
Capacitor Polypropylene Pp Film, 2.2Uf, 450V, 10%, Radial; Dielectric Type Epcos 29M0515
CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 450V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors B32674D4225K000
CAP FILM 2.2UF 10% 450VDC RADIAL

CAP FILM 2.2UF 10% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D4225K000 495-2918-ND B32674D4225K000 29M0515 B32674D4225K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 2.2Uf, 450V, 10%, Radial; Dielectric Type Epcos Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-30-35X35X5-G-0R5-B-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details