EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3685K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D3685K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D3685K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3685K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2912-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2912-ND
Film Capacitors 495-2912-ND
6.8µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

6.8µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 6.8Μf, 300V, 10%, Pp; Capacitance Epcos - 43AC8652 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 300V, 10%, Pp; Capacitance Epcos
43AC8652
Cap, 6.8Μf, 300V, 10%, Pp; Capacitance Epcos 43AC8652
CAP, 6.8µF, 300V, 10%, PP; Capacitance:6.8µF; Voltage Rating:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 6.8µF, 300V, 10%, PP; Capacitance:6.8µF; Voltage Rating:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32674 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32674D3685K000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32674D3685K000
Capacitors - Film Capacitors B32674D3685K000
CAP FILM 6.8UF 10% 300VDC RADIAL

CAP FILM 6.8UF 10% 300VDC RADIAL

Supplier's Site
Film Capacitors - B32674D3685K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D3685K000
Film Capacitors B32674D3685K000
CAP FILM 6.8UF 10% 300VDC RADIAL

CAP FILM 6.8UF 10% 300VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D3685K000 495-2912-ND 43AC8652 B32674D3685K000 B32674D3685K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 6.8Μf, 300V, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 6.8 microF 6.8 microF 6.8 microF 6.8 microF 6.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C304U010BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - C11CF0R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725671 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers