EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3475K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D3475K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D3475K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3475K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2910-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2910-ND
Film Capacitors 495-2910-ND
4.7µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

4.7µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32674D3475K000
CAP FILM 4.7UF 10% 300VDC RADIAL

CAP FILM 4.7UF 10% 300VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 4.7Uf, 300V, 10%, Radial; Capacitance Epcos - 29M0511 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4.7Uf, 300V, 10%, Radial; Capacitance Epcos
29M0511
Capacitor Polypropylene Pp Film, 4.7Uf, 300V, 10%, Radial; Capacitance Epcos 29M0511
CAPACITOR POLYPROPYLENE PP FILM, 4.7UF, 300V, 10%, RADIAL; Capacitance:4.7 F; Voltage Rating VDC:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 10%; Product Range:B32674 Series; Capacitor Case Style:- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4.7UF, 300V, 10%, RADIAL; Capacitance:4.7 F; Voltage Rating VDC:300V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance: 10%; Product Range:B32674 Series; Capacitor Case Style:- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32674D3475K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D3475K000
Film Capacitors B32674D3475K000
CAP FILM 4.7UF 10% 300VDC RADIAL

CAP FILM 4.7UF 10% 300VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D3475K000 495-2910-ND B32674D3475K000 29M0511 B32674D3475K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 4.7Uf, 300V, 10%, Radial; Capacitance Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.70E6 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C17CF4R7C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details