EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3225K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D3225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D3225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D3225K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2908-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2908-ND
Film Capacitors 495-2908-ND
2.2µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 300V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 2.2Uf, 300V, 10%, Radial; Dielectric Type Epcos - 29M0509 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2.2Uf, 300V, 10%, Radial; Dielectric Type Epcos
29M0509
Capacitor Polypropylene Pp Film, 2.2Uf, 300V, 10%, Radial; Dielectric Type Epcos 29M0509
CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 300V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2.2UF, 300V, 10%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitor, B32674 Series, 2.2 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos - 42Y0094 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32674 Series, 2.2 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos
42Y0094
Film Capacitor, B32674 Series, 2.2 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos 42Y0094
Film Capacitor, B32674 Series, 2.2 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Film Capacitor, B32674 Series, 2.2 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - B32674D3225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D3225K000
Film Capacitors B32674D3225K000
CAP FILM 2.2UF 10% 300VDC RADIAL

CAP FILM 2.2UF 10% 300VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32674D3225K000
CAP FILM 2.2UF 10% 300VDC RADIAL

CAP FILM 2.2UF 10% 300VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D3225K000 495-2908-ND 29M0509 42Y0094 B32674D3225K000 B32674D3225K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitor Polypropylene Pp Film, 2.2Uf, 300V, 10%, Radial; Dielectric Type Epcos Film Capacitor, B32674 Series, 2.2 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Metallized PP Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - C11CF0R3B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Film Paper Film Capacitors - 105RSB850K4H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details