EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D1105K000

Description
DC/DC Filter, DC link
Request a Quote Datasheet
Description
DC/DC Filter, DC link
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32674D1105K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32674D1105K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32674D1105K000
DC/DC Filter, DC link

DC/DC Filter, DC link

Supplier's Site Datasheet
Film Capacitors - 495-2933-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-2933-ND
Film Capacitors 495-2933-ND
1µF Film Capacitor 750V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 750V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32674D1105K000
CAP FILM 1UF 10% 750VDC RADIAL

CAP FILM 1UF 10% 750VDC RADIAL

Supplier's Site
Cap, Film, Pp, 1Uf, 900V, Rad; Dielectric Type Epcos - 42Y0089 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Film, Pp, 1Uf, 900V, Rad; Dielectric Type Epcos
42Y0089
Cap, Film, Pp, 1Uf, 900V, Rad; Dielectric Type Epcos 42Y0089
CAP, FILM, PP, 1UF, 900V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

CAP, FILM, PP, 1UF, 900V, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1µF; Capacitance Tolerance:± 10%; Typical Applications:DC Link; Capacitor Mounting:Through Hole; Voltage(AC):- RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32674D1105K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32674D1105K000
Film Capacitors B32674D1105K000
CAP FILM 1UF 10% 750VDC RADIAL

CAP FILM 1UF 10% 750VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32674D1105K000 495-2933-ND B32674D1105K000 42Y0089 B32674D1105K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Cap, Film, Pp, 1Uf, 900V, Rad; Dielectric Type Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C473T010AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF1R5B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1908696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details