EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673Z6225K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32673Z6225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32673Z6225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673Z6225K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-B32673Z6225K000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32673Z6225K000-ND
Film Capacitors 495-B32673Z6225K000-ND
2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32673Z6225K000 - 863008-B32673Z6225K000 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32673Z6225K000
863008-B32673Z6225K000
Film Capacitors - B32673Z6225K000 863008-B32673Z6225K000
Manufacturer: EPCOS (TDK) Win Source Part Number: 863008-B32673Z6225K0 00 Series: B32673Z Operating Temperature Range: -55°C ~ 110°C Features: 2.2 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial Package: Radial Package: Bulk Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 260 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8532.25.0070

Manufacturer: EPCOS (TDK)
Win Source Part Number: 863008-B32673Z6225K000
Series: B32673Z
Operating Temperature Range: -55°C ~ 110°C
Features: 2.2 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Package: Radial
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 260
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070

Buy Now Datasheet
Singapore, Singapore
Automotive 2.2uF 630V Capacitor
62-B32673Z6225K000
Automotive 2.2uF 630V Capacitor 62-B32673Z6225K000
Cap Film 2.2uF 630V PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32673Z6225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673Z6225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 630V PP 10% (26.5 X 14.5 X 29.5mm) Radial 22.5mm 125°C Automotive AEC-Q200 Bulk Product overview: B32673Z6225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673Z6225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32673Z6225K000
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site
Film Capacitors - B32673Z6225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32673Z6225K000
Film Capacitors B32673Z6225K000
CAP FILM 2.2UF 10% 630VDC RADIAL

CAP FILM 2.2UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32673Z6225K000 495-B32673Z6225K000-ND 863008-B32673Z6225K000 62-B32673Z6225K000 B32673Z6225K000 B32673Z6225K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Film Capacitors - B32673Z6225K000 Automotive 2.2uF 630V Capacitor Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Thin Film Capacitors - 1761-CSA-BN-20X20X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details