Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 0.042" (1.06mm)
Termination: Solder
Cap Film 2.2uF 450V PP 10% (26.5 X 12 X 22mm) Radial 22.5mm 125°C Automotive AEC-Q200 Ammo Product overview: B32673Z4225K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673Z4225K289 can be used for catalog matching and distributor lookup.
2.2µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial
CAP FILM 2.2UF 10% 450VDC RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-B32673Z4225K289 | B32673Z4225K289-ND | B32673Z4225K289 | |
| Product Name | Connectors,Interconnects | Automotive 2.2uF 450V Capacitor | Film Capacitors | Film Capacitors |
| Capacitance Tolerance | 20 (+/- %) | 10 (+/- %) | 10 (+/- %) | |
| WVDC | 125 volts | 450 volts | ||
| WVAC | 42 volts | 220 volts | ||
| Packing Method | Bulk; Bulk | Ammo | Tape Reel | |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |