EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P5225K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32673P5225K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32673P5225K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P5225K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 2.2uF 520V Capacitor
62-B32673P5225K000
Automotive 2.2uF 520V Capacitor 62-B32673P5225K000
Cap Film 2.2uF 520V PP 10% (26.5 X 10.5 X 20.5mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P5225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P5225K000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 520V PP 10% (26.5 X 10.5 X 20.5mm) Radial Wound 22.5mm 125°C Bulk Automotive AEC-Q200 Product overview: B32673P5225K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2.2uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P5225K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75592-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75592-ND
Film Capacitors 495-75592-ND
2.2µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32673P5225K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32673P5225K000
Film Capacitors B32673P5225K000
CAP FILM 2.2UF 10% 520VDC RADIAL

CAP FILM 2.2UF 10% 520VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32673P5225K000
CAP FILM 2.2UF 10% 520VDC RADIAL

CAP FILM 2.2UF 10% 520VDC RADIAL

Supplier's Site
Cap, 2.2Uf, 520V, Film, Radial Rohs Compliant Epcos - 82AH6906 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Uf, 520V, Film, Radial Rohs Compliant Epcos
82AH6906
Cap, 2.2Uf, 520V, Film, Radial Rohs Compliant Epcos 82AH6906
CAP, 2.2UF, 520V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 2.2UF, 520V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32673P5225K000 62-B32673P5225K000 495-75592-ND B32673P5225K000 B32673P5225K000 82AH6906
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 2.2uF 520V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 2.2Uf, 520V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C272U150AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2700 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P00BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725804 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers