EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P4225J000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32673P4225J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32673P4225J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32673P4225J000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - 495-B32673P4225J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32673P4225J000-ND
Film Capacitors 495-B32673P4225J000-ND
2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

2.2µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
2.2uF 450V Capacitor
62-B32673P4225J000
2.2uF 450V Capacitor 62-B32673P4225J000
Cap Film 2.2uF 450V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 125°C Bulk Product overview: B32673P4225J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P4225J000 can be used for catalog matching and distributor lookup.

Cap Film 2.2uF 450V PP 5% (26.5 X 8.5 X 16.5mm) Radial 22.5mm 125°C Bulk Product overview: B32673P4225J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32673P4225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32673P4225J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32673P4225J000
Film Capacitors B32673P4225J000
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32673P4225J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32673P4225J000
Capacitors - Film Capacitors B32673P4225J000
CAP FILM 2.2UF 5% 450VDC RADIAL

CAP FILM 2.2UF 5% 450VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32673P4225J000 495-B32673P4225J000-ND 62-B32673P4225J000 B32673P4225J000 B32673P4225J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors 2.2uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 104PWS152KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Ceramic Capacitors - 1608-05052500P900BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details