EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6683J000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z6683J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z6683J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6683J000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.068uF 630V Capacitor
62-B32672Z6683J000
Automotive 0.068uF 630V Capacitor 62-B32672Z6683J000
Cap Film 0.068uF 630V PP 5% (18 X 5 X 10.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6683J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6683J000 can be used for catalog matching and distributor lookup.

Cap Film 0.068uF 630V PP 5% (18 X 5 X 10.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6683J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.068uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.068uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6683J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32672Z6683J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672Z6683J000-ND
Film Capacitors 495-B32672Z6683J000-ND
0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672Z6683J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z6683J000
Film Capacitors B32672Z6683J000
CAP FILM 0.068UF 5% 630VDC RAD

CAP FILM 0.068UF 5% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672Z6683J000
CAP FILM 0.068UF 5% 630VDC RAD

CAP FILM 0.068UF 5% 630VDC RAD

Supplier's Site
Cap, 0.068Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6905 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.068Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6905
Cap, 0.068Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6905
CAP, 0.068UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.068UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z6683J000 62-B32672Z6683J000 495-B32672Z6683J000-ND B32672Z6683J000 B32672Z6683J000 82AH6905
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.068uF 630V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.068Uf, 630V, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers