EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6104K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z6104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z6104K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z6104K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.1uF 630V Capacitor
62-B32672Z6104K000
Automotive 0.1uF 630V Capacitor 62-B32672Z6104K000
Cap Film 0.1uF 630V PP 10%( 18 X 6 X 11mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6104K000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 630V PP 10%( 18 X 6 X 11mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z6104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z6104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-75763-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-75763-ND
Film Capacitors 495-75763-ND
0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos - 42Y0077 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos
42Y0077
Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos 42Y0077
Film Capacitor, B32672Z Series, 0.1 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, B32672Z Series, 0.1 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - B32672Z6104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z6104K000
Film Capacitors B32672Z6104K000
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z6104K000 62-B32672Z6104K000 495-75763-ND 42Y0077 B32672Z6104K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.1uF 630V Capacitor Film Capacitors Film Capacitor, B32672Z Series, 0.1 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C184U025DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11CF0R9C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details