Power factor correction
0.33µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 5% 520VDC RADIAL Product overview: B32672Z5334J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.33UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.33UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5334J289 can be used for catalog matching and distributor lookup.
CAP FILM 0.33UF 5% 520VDC RADIAL
CAP FILM 0.33UF 5% 520VDC RADIAL
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672Z5334J289 | B32672Z5334J289-ND | 62-B32672Z5334J289 | B32672Z5334J289 | B32672Z5334J289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 0.33UF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |