EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5224J000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672Z5224J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672Z5224J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672Z5224J000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.22uF 520V Capacitor
62-B32672Z5224J000
Automotive 0.22uF 520V Capacitor 62-B32672Z5224J000
Cap Film 0.22uF 520V PP 5% (18 X 7 X 12.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z5224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5224J000 can be used for catalog matching and distributor lookup.

Cap Film 0.22uF 520V PP 5% (18 X 7 X 12.5mm) Radial 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672Z5224J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.22uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.22uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z5224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32672Z5224J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32672Z5224J000-ND
Film Capacitors 495-B32672Z5224J000-ND
0.22µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

0.22µF Film Capacitor 277V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672Z5224J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672Z5224J000
Film Capacitors B32672Z5224J000
CAP FILM 0.22UF 5% 520VDC RAD

CAP FILM 0.22UF 5% 520VDC RAD

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32672Z5224J000 62-B32672Z5224J000 495-B32672Z5224J000-ND B32672Z5224J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.22uF 520V Capacitor Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 102MWR630K-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details