Power factor correction
1µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial
1µF Film Capacitor 220V 450V Polypropylene (PP), Metallized Radial
Cap Film 1uF 450V PP 10% (18 X 11 X 18.5mm) Radial 15mm 125°C T/R Product overview: B32672Z4105K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672Z4105K189 can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 450VDC RADIAL
CAP FILM 1UF 10% 450VDC RADIAL
Cap Film 1uF 450V PP 10% (18 X 11 X 18.5mm) Radial 15mm 110C T/R
CAP, 1µF, 450V, 10%, PP; Capacitance:1µF; Voltage Rating:450V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32672Z Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; Lead RoHS Compliant: Yes
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672Z4105K189 | 495-6900-1-ND | 62-B32672Z4105K189 | B32672Z4105K189 | B32672Z4105K189 | 3410-B32672Z4105K189 | 42AC9897 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | 1uF 450V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Cap Film 1uF 450V PP 10% (18 X 11 X 18.5mm) Radial 15mm 110C T/R | Cap, 1Μf, 450V, 10%, Pp; Capacitance Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene | Polypropylene; PP (Polypropylene) | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |