EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P6474K189

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672P6474K189 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672P6474K189
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P6474K189
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - B32672P6474K189-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32672P6474K189-ND
Film Capacitors B32672P6474K189-ND
0.47µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial

0.47µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Automotive 0.47uF 630V Capacitor - 62-B32672P6474K189 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.47uF 630V Capacitor
62-B32672P6474K189
Automotive 0.47uF 630V Capacitor 62-B32672P6474K189
Cap Film 0.47uF 630V PP 10% (18 X 8 X 14mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32672P6474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P6474K189 can be used for catalog matching and distributor lookup.

Cap Film 0.47uF 630V PP 10% (18 X 8 X 14mm) Radial Wound 15mm 125°C Automotive AEC-Q200 T/R Product overview: B32672P6474K189 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.47uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.47uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P6474K189 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672P6474K189 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672P6474K189
Film Capacitors B32672P6474K189
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672P6474K189 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672P6474K189
Capacitors - Film Capacitors B32672P6474K189
CAP FILM 0.47UF 10% 630VDC RAD

CAP FILM 0.47UF 10% 630VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672P6474K189 B32672P6474K189-ND 62-B32672P6474K189 B32672P6474K189 B32672P6474K189
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.47uF 630V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.4700 microF 0.4700 microF 0.4700 microF 0.4700 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C164U050DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details