EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P5334K289

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672P5334K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672P5334K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P5334K289
Power factor correction

Power factor correction

Supplier's Site Datasheet
Film Capacitors - B32672P5334K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32672P5334K289-ND
Film Capacitors B32672P5334K289-ND
0.33µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

0.33µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Automotive 0.33uF 520V Capacitor - 62-B32672P5334K289 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 0.33uF 520V Capacitor
62-B32672P5334K289
Automotive 0.33uF 520V Capacitor 62-B32672P5334K289
Cap Film 0.33uF 520V PP 10% (18 X 6 X 11mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672P5334K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P5334K289 can be used for catalog matching and distributor lookup.

Cap Film 0.33uF 520V PP 10% (18 X 6 X 11mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672P5334K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 520V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 520V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P5334K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672P5334K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672P5334K289
Film Capacitors B32672P5334K289
CAP FILM 0.33UF 10% 520VDC RAD

CAP FILM 0.33UF 10% 520VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672P5334K289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672P5334K289
Capacitors - Film Capacitors B32672P5334K289
CAP FILM 0.33UF 10% 520VDC RAD

CAP FILM 0.33UF 10% 520VDC RAD

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672P5334K289 B32672P5334K289-ND 62-B32672P5334K289 B32672P5334K289 B32672P5334K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.33uF 520V Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.3300 microF 0.3300 microF 0.3300 microF 0.3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details