Power factor correction
CAP FILM 1.5UF 10% 520VDC RADIAL Product overview: B32672P5155K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1.5UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P5155K000 can be used for catalog matching and distributor lookup.
1.5µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial
CAP FILM 1.5UF 10% 520VDC RADIAL
Film Capacitor, B32672P Series, 1.5 F, 10%, PP (Polypropylene), 520 V RoHS Compliant: Yes
CAP FILM 1.5UF 10% 520VDC RADIAL
CAP FILM 1.5UF 10% 520VDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P5155K000 | 62-B32672P5155K000 | 495-4727-ND | B32672P5155K000 | 42Y0062 | B32672P5155K000 | B32672P5155K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | 1.5UF Capacitor | Film Capacitors | Film Capacitors | Film Capacitor, B32672P Series, 1.5 F, 10%, Pp (Polypropylene), 520 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |