Power factor correction
Cap Film 0.68uF 450V PP 10% (18 X 6 X 12mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Bulk Product overview: B32672P4684K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.68uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.68uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4684K000 can be used for catalog matching and distributor lookup.
Win Source Part Number: 966960-B32672P4684K0
Category: Capacitors>Film Capacitors
Series: B3267*P* - MKP Power Factor Correction
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 450V
Applications: Power Factor Correction (PFC)
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 1,000
Capacitance: 0.68 µF
Tolerance: ±10%
Ratings: AEC-Q200
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.709" L x 0.236" W (18.00mm x 6.00mm)
Alternative Parts (Cross-Reference): R46KR368000M1K; R46KN368050M2K; R46KR368050M1K; B32672P5684K000; B32672Z5684K000; B32672Z4684K;
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-4735,B32672P4684
0.68µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial
Film Capacitor, B32672P Series, 0.68 F, 10%, PP (Polypropylene), 450 V RoHS Compliant: Yes
CAP FILM 0.68UF 10% 450VDC RAD
CAP FILM 0.68UF 10% 450VDC RAD
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672P4684K000 | 62-B32672P4684K000 | 966960-B32672P4684K000 | 495-4735-ND | 42Y0059 | B32672P4684K000 | B32672P4684K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.68uF 450V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitor, B32672P Series, 0.68 F, 10%, Pp (Polypropylene), 450 V Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |