EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P4105K289

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672P4105K289 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672P4105K289
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672P4105K289
Power factor correction

Power factor correction

Supplier's Site Datasheet
Automotive 1uF 450V Capacitor - 62-B32672P4105K289 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 1uF 450V Capacitor
62-B32672P4105K289
Automotive 1uF 450V Capacitor 62-B32672P4105K289
Cap Film 1uF 450V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672P4105K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4105K289 can be used for catalog matching and distributor lookup.

Cap Film 1uF 450V PP 10% (18 X 7 X 12.5mm) Radial Wound 15mm 125°C Automotive AEC-Q200 Ammo Product overview: B32672P4105K289 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1uF, 450V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1uF, 450V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672P4105K289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32672P4105K289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32672P4105K289-ND
Film Capacitors B32672P4105K289-ND
1µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

1µF Film Capacitor 160V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32672P4105K289
CAP FILM 1UF 10% 450VDC RADIAL

CAP FILM 1UF 10% 450VDC RADIAL

Supplier's Site
Film Capacitors - B32672P4105K289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672P4105K289
Film Capacitors B32672P4105K289
CAP FILM 1UF 10% 450VDC RADIAL

CAP FILM 1UF 10% 450VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672P4105K289 62-B32672P4105K289 B32672P4105K289-ND B32672P4105K289 B32672P4105K289
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 1uF 450V Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers