EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8562J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L8562J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L8562J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8562J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0056uF 2000V Capacitor
62-B32672L8562J000
Automotive 0.0056uF 2000V Capacitor 62-B32672L8562J000
Cap Film 0.0056uF 2000V PP 5%( 18 X 6 X 11mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L8562J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0056uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0056uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8562J000 can be used for catalog matching and distributor lookup.

Cap Film 0.0056uF 2000V PP 5%( 18 X 6 X 11mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L8562J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0056uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0056uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8562J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3228-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3228-ND
Film Capacitors 495-3228-ND
5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

5600pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672L8562J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L8562J000
Film Capacitors B32672L8562J000
CAP FILM 5600PF 5% 2KVDC RADIAL

CAP FILM 5600PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32672L8562J000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32672L8562J000
Capacitors - Film Capacitors B32672L8562J000
CAP FILM 5600PF 5% 2KVDC RADIAL

CAP FILM 5600PF 5% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L8562J000 62-B32672L8562J000 495-3228-ND B32672L8562J000 B32672L8562J000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0056uF 2000V Capacitor Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0056 microF 0.0056 microF 0.0056 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Aluminum Electrolytic Capacitors - 2002-101272U100AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details