5100pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 993801-B32672L8512J2
Category: Capacitors>Film Capacitors
Series: B3267*L* - MKP High Current
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: High Frequency, Switching; High Pulse, DV/DT
Standard Package: 3,840
Capacitance: 5100 pF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
CAP FILM 5100PF 5% 2KVDC RADIAL Product overview: B32672L8512J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5100PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8512J289 can be used for catalog matching and distributor lookup.
CAP FILM 5100PF 5% 2KVDC RADIAL
CAP FILM 5100PF 5% 2KVDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L8512J289-ND | 993801-B32672L8512J289 | 62-B32672L8512J289 | B32672L8512J289 | B32672L8512J289 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 5100PF Capacitor | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |