EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8103J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L8103J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L8103J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L8103J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-3232-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3232-ND
Film Capacitors 495-3232-ND
10000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 1302427-B32672L8103J000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1302427-B32672L8103J000
Capacitors - Film Capacitors 1302427-B32672L8103J000
Win Source Part Number: 1302427-B32672L8103J 000 Category: Capacitors>Film Capacitors Series: B3267*L* - MKP High Current Termination: PC Pins Package: Bulk Voltage Rating - AC: 700V Voltage Rating - DC: 2000V (2kV) Applications: High Frequency, Switching; High Pulse, DV/DT Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,000 Capacitance: 10000 pF Tolerance: ±5% Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Mounting Type: Through Hole Package / Case: Radial Temperature Range - Operating: -55°C ~ 110°C Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.25.0070 Mfr: EPCOS - TDK Electronics Other Names: 495-3232,B32672L8103 J

Win Source Part Number: 1302427-B32672L8103J000
Category: Capacitors>Film Capacitors
Series: B3267*L* - MKP High Current
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Applications: High Frequency, Switching; High Pulse, DV/DT
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 10000 pF
Tolerance: ±5%
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 0.709" L x 0.276" W (18.00mm x 7.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.25.0070
Mfr: EPCOS - TDK Electronics
Other Names: 495-3232,B32672L8103J

Buy Now Datasheet
Singapore, Singapore
Automotive 0.01uF 2000V Capacitor
62-B32672L8103J000
Automotive 0.01uF 2000V Capacitor 62-B32672L8103J000
Cap Film 0.01uF 2000V PP 5%( 18 X 7 X 12.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L8103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8103J000 can be used for catalog matching and distributor lookup.

Cap Film 0.01uF 2000V PP 5%( 18 X 7 X 12.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L8103J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.01uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.01uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L8103J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672L8103J000
CAP FILM 10000PF 5% 2KVDC RADIAL

CAP FILM 10000PF 5% 2KVDC RADIAL

Supplier's Site
Film Capacitors - B32672L8103J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L8103J000
Film Capacitors B32672L8103J000
CAP FILM 10000PF 5% 2KVDC RADIAL

CAP FILM 10000PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Film Capacitors - B32672L8103J000 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
B32672L8103J000
Film Capacitors B32672L8103J000
CAP FILM 10000PF 5% 2KVDC RADIAL

CAP FILM 10000PF 5% 2KVDC RADIAL

Supplier's Site Datasheet
Capacitor Polypropylene Pp Film, 0.01Uf, 700V, 5%, Radial; Dielectric Type Epcos - 29M0456 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 0.01Uf, 700V, 5%, Radial; Dielectric Type Epcos
29M0456
Capacitor Polypropylene Pp Film, 0.01Uf, 700V, 5%, Radial; Dielectric Type Epcos 29M0456
CAPACITOR POLYPROPYLENE PP FILM, 0.01UF, 700V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):2kV RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 0.01UF, 700V, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 5%; Voltage(AC):700V; Voltage(DC):2kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L8103J000 495-3232-ND 1302427-B32672L8103J000 62-B32672L8103J000 B32672L8103J000 B32672L8103J000 B32672L8103J000 29M0456
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Capacitors - Film Capacitors Automotive 0.01uF 2000V Capacitor Capacitors - Film Capacitors Film Capacitors Film Capacitors Capacitor Polypropylene Pp Film, 0.01Uf, 700V, 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details