EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L6104K000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L6104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L6104K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L6104K000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Film Capacitors - 495-76525-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-76525-ND
Film Capacitors 495-76525-ND
0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 250V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
Automotive 0.1uF 630V Capacitor
62-B32672L6104K000
Automotive 0.1uF 630V Capacitor 62-B32672L6104K000
Cap Film 0.1uF 630V PP 10%( 18 X 7 X 12.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L6104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L6104K000 can be used for catalog matching and distributor lookup.

Cap Film 0.1uF 630V PP 10%( 18 X 7 X 12.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L6104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L6104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 0.1Uf, 630V, Film, Radial Rohs Compliant Epcos - 82AH6895 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.1Uf, 630V, Film, Radial Rohs Compliant Epcos
82AH6895
Cap, 0.1Uf, 630V, Film, Radial Rohs Compliant Epcos 82AH6895
CAP, 0.1UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 0.1UF, 630V, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site
Film Capacitors - B32672L6104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L6104K000
Film Capacitors B32672L6104K000
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32672L6104K000
CAP FILM 0.1UF 10% 630VDC RADIAL

CAP FILM 0.1UF 10% 630VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L6104K000 495-76525-ND 62-B32672L6104K000 82AH6895 B32672L6104K000 B32672L6104K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Automotive 0.1uF 630V Capacitor Cap, 0.1Uf, 630V, Film, Radial Rohs Compliant Epcos Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1173-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Film Paper Film Capacitors - 106K050CS4G-FA - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers