EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L1682J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32672L1682J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32672L1682J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32672L1682J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.0068uF 1600V Capacitor
62-B32672L1682J000
Automotive 0.0068uF 1600V Capacitor 62-B32672L1682J000
Cap Film 0.0068uF 1600V PP 5%( 18 X 5 X 10.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L1682J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0068uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0068uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1682J000 can be used for catalog matching and distributor lookup.

Cap Film 0.0068uF 1600V PP 5%( 18 X 5 X 10.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L1682J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0068uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0068uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1682J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-3212-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-3212-ND
Film Capacitors 495-3212-ND
6800pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

6800pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32672L1682J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32672L1682J000
Film Capacitors B32672L1682J000
CAP FILM 6800PF 5% 1.6KVDC RAD

CAP FILM 6800PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Film Capacitor, B32672L Series, 6800 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos - 42Y0034 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32672L Series, 6800 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos
42Y0034
Film Capacitor, B32672L Series, 6800 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos 42Y0034
Film Capacitor, B32672L Series, 6800 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Film Capacitor, B32672L Series, 6800 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32672L1682J000 62-B32672L1682J000 495-3212-ND B32672L1682J000 42Y0034
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.0068uF 1600V Capacitor Film Capacitors Film Capacitors Film Capacitor, B32672L Series, 6800 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0068 microF 0.0068 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Capacitors - 1761-CSA-100-35X35X4-G-101-K-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details