Lighting, Resonant circuit
Cap Film 0.033uF 1600V PP 5%( 18 X 9 X 17.5mm) Radial Wound 15mm 125°C Bulk Automotive AEC-Q200 Product overview: B32672L1333J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.033uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.033uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32672L1333J000 can be used for catalog matching and distributor lookup.
0.033µF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.033UF 5% 1.6KVDC RAD
CAP FILM 0.033UF 5% 1.6KVDC RAD
CAPACITOR POLYPROPYLENE PP FILM 0.033UF 600VAC 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.033µF;
Film Capacitor, B32672L Series, 0.033 F, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L1333J000 | 62-B32672L1333J000 | 495-3218-ND | B32672L1333J000 | B32672L1333J000 | 29M0447 | 42Y0032 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.033uF 1600V Capacitor | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor Polypropylene Pp Film 0.033Uf 600Vac 5%, Radial; Dielectric Type Epcos | Film Capacitor, B32672L Series, 0.033 F, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors | Film Capacitors | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | ||
| Capacitance Range | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | 0.0330 microF | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |