Lighting, Resonant circuit
10000pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 5% 1KVDC RADIAL
CAP FILM 10000PF 5% 1KVDC RADIAL
| TDK Corporation | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32672L0103J289 | B32672L0103J289-ND | B32672L0103J289 | B32672L0103J289 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) |