EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P6154K000

Description
Power factor correction
Request a Quote
Description
Power factor correction
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B32671P Series Film Capacitor features a capacitance of 0.15 F with a tolerance of 10%. It is constructed using polypropylene (PP) dielectric material and is rated for a maximum DC voltage of 630 V. This capacitor is designed for applications in power factor correction (PFC) and is compliant with RoHS standards. It operates effectively at a maximum temperature of 125 °C and is characterized by its compact design, high ripple current capability, and excellent self-healing properties. The terminals are lead-free, tinned, and available in parallel wire leads. This product is suitable for high-frequency AC operation and is AEC-Q200D compliant, making it a reliable choice for various electronic applications.

Datasheet Summary
Powered by GS/AI

The B32671P Series Film Capacitor features a capacitance of 0.15 F with a tolerance of 10%. It is constructed using polypropylene (PP) dielectric material and is rated for a maximum DC voltage of 630 V. This capacitor is designed for applications in power factor correction (PFC) and is compliant with RoHS standards. It operates effectively at a maximum temperature of 125 °C and is characterized by its compact design, high ripple current capability, and excellent self-healing properties. The terminals are lead-free, tinned, and available in parallel wire leads. This product is suitable for high-frequency AC operation and is AEC-Q200D compliant, making it a reliable choice for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P6154K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P6154K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P6154K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Singapore, Singapore
Automotive 0.15uF 630V Capacitor
62-B32671P6154K000
Automotive 0.15uF 630V Capacitor 62-B32671P6154K000
Cap Film 0.15uF 630V PP 10% (13 X 6 X 12mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P6154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P6154K000 can be used for catalog matching and distributor lookup.

Cap Film 0.15uF 630V PP 10% (13 X 6 X 12mm) Radial Wound 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671P6154K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.15uF, 630V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.15uF, 630V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P6154K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-4745-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4745-ND
Film Capacitors 495-4745-ND
0.15µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial

0.15µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - B32671P6154K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P6154K000
Film Capacitors B32671P6154K000
CAP FILM 0.15UF 10% 630VDC RAD

CAP FILM 0.15UF 10% 630VDC RAD

Supplier's Site Datasheet
Film Capacitor, B32671P Series, 0.15 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos - 42Y0025 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, B32671P Series, 0.15 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos
42Y0025
Film Capacitor, B32671P Series, 0.15 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos 42Y0025
Film Capacitor, B32671P Series, 0.15 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Film Capacitor, B32671P Series, 0.15 F, 10%, PP (Polypropylene), 630 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P6154K000 62-B32671P6154K000 495-4745-ND B32671P6154K000 42Y0025
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Automotive 0.15uF 630V Capacitor Film Capacitors Film Capacitors Film Capacitor, B32671P Series, 0.15 F, 10%, Pp (Polypropylene), 630 V Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-102MWR630K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details