EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P5104K000

Description
Power factor correction
Request a Quote Datasheet
Description
Power factor correction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671P5104K000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671P5104K000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671P5104K000
Power factor correction

Power factor correction

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1377942-B32671P5104K000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1377942-B32671P5104K000
Capacitors - Film Capacitors 1377942-B32671P5104K000
Win Source Part Number: 1377942-B32671P5104K 000 Category: Capacitors - Film Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. MSL Level: Not Applicable Mfr: EPCOS - TDK Electronics Series: B3267*P* - MKP Power Factor Correction Package: Bulk Product Status: Active Package / Case: Radial Mounting Type: Through Hole HTSUS: 8532.25.0070 Capacitance: 0.1 µF Tolerance: ±10% Ratings: AEC-Q200 Applications: Power Factor Correction (PFC) Lead Spacing: 0.394" (10.00mm) Size / Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm) Height - Seated (Max): 0.433" (11.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Termination: PC Pins Voltage Rating - AC: 200V Voltage Rating - DC: 520V Dielectric Material: Polypropylene (PP), Metallized

Win Source Part Number: 1377942-B32671P5104K000
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
MSL Level: Not Applicable
Mfr: EPCOS - TDK Electronics
Series: B3267*P* - MKP Power Factor Correction
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0070
Capacitance: 0.1 µF
Tolerance: ±10%
Ratings: AEC-Q200
Applications: Power Factor Correction (PFC)
Lead Spacing: 0.394" (10.00mm)
Size / Dimension: 0.512" L x 0.197" W (13.00mm x 5.00mm)
Height - Seated (Max): 0.433" (11.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 200V
Voltage Rating - DC: 520V
Dielectric Material: Polypropylene (PP), Metallized

Buy Now Datasheet
Film Capacitors - 495-4729-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-4729-ND
Film Capacitors 495-4729-ND
0.1µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

0.1µF Film Capacitor 200V 520V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
0.1UF Capacitor
62-B32671P5104K000
0.1UF Capacitor 62-B32671P5104K000
CAP FILM 0.1UF 10% 520VDC RADIAL Product overview: B32671P5104K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P5104K000 can be used for catalog matching and distributor lookup.

CAP FILM 0.1UF 10% 520VDC RADIAL Product overview: B32671P5104K000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671P5104K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32671P5104K000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671P5104K000
Film Capacitors B32671P5104K000
CAP FILM 0.1UF 10% 520VDC RADIAL

CAP FILM 0.1UF 10% 520VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors B32671P5104K000
CAP FILM 0.1UF 10% 520VDC RADIAL

CAP FILM 0.1UF 10% 520VDC RADIAL

Supplier's Site

Technical Specifications

  TDK Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671P5104K000 1377942-B32671P5104K000 495-4729-ND 62-B32671P5104K000 B32671P5104K000 B32671P5104K000
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Capacitors - Film Capacitors Film Capacitors 0.1UF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic - 101C493U016AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details