EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L9472J000

Description
Lighting, Resonant circuit
Request a Quote Datasheet
Description
Lighting, Resonant circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32671L9472J000 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32671L9472J000
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32671L9472J000
Lighting, Resonant circuit

Lighting, Resonant circuit

Supplier's Site Datasheet
Singapore, Singapore
4700PF Capacitor
62-B32671L9472J000
4700PF Capacitor 62-B32671L9472J000
CAP FILM 4700PF 5% 1KVDC RADIAL Product overview: B32671L9472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L9472J000 can be used for catalog matching and distributor lookup.

CAP FILM 4700PF 5% 1KVDC RADIAL Product overview: B32671L9472J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L9472J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - 495-B32671L9472J000-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32671L9472J000-ND
Film Capacitors 495-B32671L9472J000-ND
4700pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

4700pF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors B32671L9472J000
CAP FILM 4700PF 5% 1KVDC RADIAL

CAP FILM 4700PF 5% 1KVDC RADIAL

Supplier's Site
Film Capacitors - B32671L9472J000 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671L9472J000
Film Capacitors B32671L9472J000
CAP FILM 4700PF 5% 1KVDC RADIAL

CAP FILM 4700PF 5% 1KVDC RADIAL

Supplier's Site Datasheet
Cap, 4700Pf, 1Kv, Film, Radial Rohs Compliant Epcos - 82AH6888 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4700Pf, 1Kv, Film, Radial Rohs Compliant Epcos
82AH6888
Cap, 4700Pf, 1Kv, Film, Radial Rohs Compliant Epcos 82AH6888
CAP, 4700PF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES

CAP, 4700PF, 1KV, FILM, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32671L9472J000 62-B32671L9472J000 495-B32671L9472J000-ND B32671L9472J000 B32671L9472J000 82AH6888
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 4700PF Capacitor Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 4700Pf, 1Kv, Film, Radial Rohs Compliant Epcos
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.0047 microF 0.0047 microF 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details