The Capacitor Polypropylene PP Film, part number 06R6714, features a capacitance of 4700 pF and a rated AC voltage of 500 VAC. It has a capacitance tolerance of ±5% and is designed with a metallized polypropylene dielectric. This radial capacitor is suitable for applications requiring high voltage and temperature stability, making it ideal for electronic ballasts, switch-mode power supplies (SMPS), and high-frequency AC loads. The maximum operating temperature is rated at 125 °C, and the capacitor is RoHS compliant. It is available in bulk or taped delivery modes, with lead-free tinned parallel wire leads. This component is a reliable choice for engineers seeking a compact and efficient capacitor for demanding electronic applications.
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 500VAC, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 06R6714 |
| Product Name | Capacitor Polypropylene Pp Film, 4700Pf, 500Vac, 5%, Radial; Dielectric Type Epcos |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |