EPCOS AG Capacitor Polypropylene Pp Film, 4700Pf, 500Vac, 5%, Radial; Dielectric Type Epcos B32671L472J.

Description
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 500VAC, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes
Description
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 500VAC, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Polypropylene Pp Film, 4700Pf, 500Vac, 5%, Radial; Dielectric Type Epcos - 27AC1314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 4700Pf, 500Vac, 5%, Radial; Dielectric Type Epcos
27AC1314
Capacitor Polypropylene Pp Film, 4700Pf, 500Vac, 5%, Radial; Dielectric Type Epcos 27AC1314
CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 500VAC, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 500VAC, 5%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case Style:Radial Box - 2 Pin; Capacitance:4700pF; Capacitance Tolerance:± 5%; Voltage(AC):500V; Voltage(DC):1kV; Lead Spacing:10mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC1314
Product Name Capacitor Polypropylene Pp Film, 4700Pf, 500Vac, 5%, Radial; Dielectric Type Epcos
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Electrostatic Capacitors Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Ceramic Capacitors - C17CF471J-6UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details