Lighting, Resonant circuit
0.1µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Cap Film 0.1uF 400V PP 10%( 13 X 6 X 12mm) Radial Wound 10mm 125°C Bulk Automotive AEC-Q200 Product overview: B32671L4104K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.1uF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.1uF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L4104K000 can be used for catalog matching and distributor lookup.
CAPACITOR, 0.1UF, 200VAC, 400VDC ROHS COMPLIANT: YES
CAP FILM 0.1UF 10% 400V RAD
CAP FILM 0.1UF 10% 400V RAD
| TDK Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671L4104K000 | 495-B32671L4104K000-ND | 62-B32671L4104K000 | 28AK7722 | B32671L4104K000 | B32671L4104K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Automotive 0.1uF 400V Capacitor | Capacitor, 0.1Uf, 200Vac, 400Vdc Rohs Compliant Epcos | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |