4100pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
CAP FILM 4100PF 5% 1.6KVDC RAD Product overview: B32671L1412J000 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4100PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4100PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1412J000 can be used for catalog matching and distributor lookup.
CAP FILM 4100PF 5% 1.6KVDC RAD
CAP FILM 4100PF 5% 1.6KVDC RAD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 495-3210-ND | 62-B32671L1412J000 | B32671L1412J000 | B32671L1412J000 |
| Product Name | Film Capacitors | 4100PF Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | High Frequency | High Frequency; High Frequency, Switching; High Pulse, DV/DT | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) |