Lighting, Resonant circuit
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
Height - Seated (Max): 5.33mm
2700pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Cap Film 0.0027uF 1600V PP 5%( 13 X 5 X 11mm) Radial 10mm 125°C Automotive AEC-Q200 Bulk Product overview: B32671L1272J000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.0027uF, 1600V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.0027uF, 1600V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1272J000 can be used for catalog matching and distributor lookup.
Film Capacitor, B32671L Series, 2700 pF, 5%, PP (Polypropylene), 1.6 kV RoHS Compliant: Yes
CAP FILM 2700PF 5% 1.6KVDC RAD
CAP FILM 2700PF 5% 1.6KVDC RAD
| TDK Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32671L1272J000 | 495-3207-ND | 62-B32671L1272J000 | 42Y0012 | B32671L1272J000 | B32671L1272J000 | |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Connectors,Interconnects | Film Capacitors | Automotive 0.0027uF 1600V Capacitor | Film Capacitor, B32671L Series, 2700 Pf, 5%, Pp (Polypropylene), 1.6 Kv Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |||
| Capacitance Range | 0.0027 microF | 0.2200 microF | 0.0027 microF | 0.0027 microF | |||
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) | 5 (+/- %) |