EPCOS AG Film Capacitors B32671L1182J289

Description
1800pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
1800pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32671L1182J289-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32671L1182J289-ND
Film Capacitors B32671L1182J289-ND
1800pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

1800pF Film Capacitor 600V 1600V (1.6kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Singapore, Singapore
1800PF Capacitor
62-B32671L1182J289
1800PF Capacitor 62-B32671L1182J289
CAP FILM 1800PF 5% 1.6KVDC RAD Product overview: B32671L1182J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1182J289 can be used for catalog matching and distributor lookup.

CAP FILM 1800PF 5% 1.6KVDC RAD Product overview: B32671L1182J289 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1800PF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1800PF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32671L1182J289 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Film Capacitors - B32671L1182J289 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32671L1182J289
Film Capacitors B32671L1182J289
CAP FILM 1800PF 5% 1.6KVDC RAD

CAP FILM 1800PF 5% 1.6KVDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - B32671L1182J289 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
B32671L1182J289
Capacitors - Film Capacitors B32671L1182J289
CAP FILM 1800PF 5% 1.6KVDC RAD

CAP FILM 1800PF 5% 1.6KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number B32671L1182J289-ND 62-B32671L1182J289 B32671L1182J289 B32671L1182J289
Product Name Film Capacitors 1800PF Capacitor Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching; High Pulse, DV/DT
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B501K250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers