EPCOS AG Film Capacitors - B32669C3405J B32669C3405J

Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1027243-B32669C3405J Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Mounting: Through Hole Capacitance: 4μF Tolerance: ±5% Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.591" Dia x 1.850" L (15.00mm x 47.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: EPCOS (TDK) Win Source Part Number: 1027243-B32669C3405J Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Mounting: Through Hole Capacitance: 4μF Tolerance: ±5% Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.591" Dia x 1.850" L (15.00mm x 47.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - B32669C3405J - 1027243-B32669C3405J - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - B32669C3405J
1027243-B32669C3405J
Film Capacitors - B32669C3405J 1027243-B32669C3405J
Manufacturer: EPCOS (TDK) Win Source Part Number: 1027243-B32669C3405J Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 250V Applications: EMI, RFI Suppression Mounting: Through Hole Capacitance: 4μF Tolerance: ±5% Dielectric Material: Polypropylene (PP), Metallized Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 0.591" Dia x 1.850" L (15.00mm x 47.00mm) Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: EPCOS (TDK)
Win Source Part Number: 1027243-B32669C3405J
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 250V
Applications: EMI, RFI Suppression
Mounting: Through Hole
Capacitance: 4μF
Tolerance: ±5%
Dielectric Material: Polypropylene (PP), Metallized
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.591" Dia x 1.850" L (15.00mm x 47.00mm)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
4UF Capacitor
62-B32669C3405J
4UF Capacitor 62-B32669C3405J
CAP FILM 4UF 5% 250VAC AXIAL Product overview: B32669C3405J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32669C3405J can be used for catalog matching and distributor lookup.

CAP FILM 4UF 5% 250VAC AXIAL Product overview: B32669C3405J from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4UF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4UF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32669C3405J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 1027243-B32669C3405J 62-B32669C3405J
Product Name Film Capacitors - B32669C3405J 4UF Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 4 microF 4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH6R8C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details