TDK U.S.A. Corporation Automotive 2.5uF 850V Interface Transceiver IC B32656S8255K563

Description
Cap Film 2.5uF 850V PP 10%( 42 X 30 X 45mm) Screw Mount Lug Plastic Cylindrical Can 100°C Bulk Automotive AEC-Q200 Product overview: B32656S8255K563 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5uF, 850V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 2.5uF, 850V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S8255K563 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 2.5uF 850V PP 10%( 42 X 30 X 45mm) Screw Mount Lug Plastic Cylindrical Can 100°C Bulk Automotive AEC-Q200 Product overview: B32656S8255K563 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5uF, 850V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 2.5uF, 850V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S8255K563 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 2.5uF 850V Interface Transceiver IC - 62-B32656S8255K563 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 2.5uF 850V Interface Transceiver IC
62-B32656S8255K563
Automotive 2.5uF 850V Interface Transceiver IC 62-B32656S8255K563
Cap Film 2.5uF 850V PP 10%( 42 X 30 X 45mm) Screw Mount Lug Plastic Cylindrical Can 100°C Bulk Automotive AEC-Q200 Product overview: B32656S8255K563 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5uF, 850V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 2.5uF, 850V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S8255K563 can be used for catalog matching and distributor lookup.

Cap Film 2.5uF 850V PP 10%( 42 X 30 X 45mm) Screw Mount Lug Plastic Cylindrical Can 100°C Bulk Automotive AEC-Q200 Product overview: B32656S8255K563 from TDK Corporation is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.5uF, 850V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, 2.5uF, 850V, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S8255K563 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 62-B32656S8255K563
Product Name Automotive 2.5uF 850V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SN54F241 Octal Buffers/Drivers With 3-State Outputs - 5962-8687401RA - Texas Instruments
Specs
Technology F
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details