High pulse, Resonant circuit, Snubber
1.5µF Film Capacitor 450V 850V Polypropylene (PP), Metallized Rectangular Box
CAP, 1.5UF, 850V, FILM, SOLDER ROHS COMPLIANT: YES
CAP FILM 1.5UF 10% 850VDC SCREW
CAP FILM 1.5UF 10% 850VDC SCREW
| TDK Corporation | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656S8155K561 | B32656S8155K561-ND | 82AH9820 | B32656S8155K561 | B32656S8155K561 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Cap, 1.5Uf, 850V, Film, Solder Rohs Compliant Epcos | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | |||
| Configuration / Form Factor | Leaded Capacitor |