FILM CAP 1.2000UF 10% 850V MKP B
Metallized Polypropylene Film Capacitor Automotive AEC-Q200 Product overview: B32656S8125K408 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S8125K408 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 495-B32656S8125K408-ND | 62-B32656S8125K408 |
| Product Name | Film Capacitors | Automotive Capacitor |
| Technology | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polypropylene | |
| Capacitance Range | 1.2 microF |