High pulse, Resonant circuit, Snubber
0.68µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box
CAP FILM 0.68UF 1.25KVDC SCREW
CAP FILM 0.68UF 1.25KVDC SCREW
| TDK Corporation | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656S7684K565 | B32656S7684K565-ND | B32656S7684K565 | B32656S7684K565 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.6800 microF | 0.6800 microF | 0.6800 microF | 0.6800 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | ||
| Configuration / Form Factor | Leaded Capacitor |