TDK Corporation Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S7334K577

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S7334K577 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S7334K577
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S7334K577
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Singapore, Singapore
500V 1250V 1.25kV Capacitor
62-B32656S7334K577
500V 1250V 1.25kV Capacitor 62-B32656S7334K577
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box Product overview: B32656S7334K577 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1250V, 1.25kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, 1250V, 1.25kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S7334K577 can be used for catalog matching and distributor lookup.

0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box Product overview: B32656S7334K577 from EPCOS (TDK) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500V, 1250V, 1.25kV. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 500V, 1250V, 1.25kV, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656S7334K577 can be used for catalog matching and distributor lookup.

Supplier's Site
Film Capacitors - 495-B32656S7334K577-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
495-B32656S7334K577-ND
Film Capacitors 495-B32656S7334K577-ND
FILM CAP 0,3300UF 10% 1250V- MK

FILM CAP 0,3300UF 10% 1250V- MK

Buy Now Datasheet

Technical Specifications

  TDK Corporation ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number B32656S7334K577 62-B32656S7334K577 495-B32656S7334K577-ND
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) 500V 1250V 1.25kV Capacitor Film Capacitors
Technology Film Capacitors; Wound Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene
Capacitance Range 0.3300 microF 0.3300 microF 3300 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1572-1255-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100102GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details