EPCOS AG Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S7105K563

Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet
Description
High pulse, Resonant circuit, Snubber
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors: Metallized Polypropylene (MKP/MFP) - B32656S7105K563 - TDK Corporation
Chuo, Tokyo, Japan
Film Capacitors: Metallized Polypropylene (MKP/MFP)
B32656S7105K563
Film Capacitors: Metallized Polypropylene (MKP/MFP) B32656S7105K563
High pulse, Resonant circuit, Snubber

High pulse, Resonant circuit, Snubber

Supplier's Site Datasheet
Film Capacitors - B32656S7105K563-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
B32656S7105K563-ND
Film Capacitors B32656S7105K563-ND
1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box

1µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Rectangular Box

Buy Now Datasheet
Cap, 1Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos - 43AC8650 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos
43AC8650
Cap, 1Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos 43AC8650
CAP, 1µF, 1.25 KV, 10%, PP; Capacitance:1µF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32656S7 Series; Capacitor Case Style:-; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

CAP, 1µF, 1.25 KV, 10%, PP; Capacitance:1µF; Voltage Rating:1.25kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:B32656S7 Series; Capacitor Case Style:-; Capacitor Terminals:Screw; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors B32656S7105K563
CAP FILM 1UF 10% 1.25KVDC SCREW

CAP FILM 1UF 10% 1.25KVDC SCREW

Supplier's Site
Film Capacitors - B32656S7105K563 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
B32656S7105K563
Film Capacitors B32656S7105K563
CAP FILM 1UF 10% 1.25KVDC SCREW

CAP FILM 1UF 10% 1.25KVDC SCREW

Supplier's Site Datasheet

Technical Specifications

  TDK Corporation DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number B32656S7105K563 B32656S7105K563-ND 43AC8650 B32656S7105K563 B32656S7105K563
Product Name Film Capacitors: Metallized Polypropylene (MKP/MFP) Film Capacitors Cap, 1Μf, 1.25 Kv, 10%, Pp; Capacitance Epcos Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors; Wound Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Electrostatic Capacitors Polypropylene Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Configuration / Form Factor Leaded Capacitor Screw
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C153U100EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers