Resonant circuit, Snubber, High pulse, General purpose
Cap Film 0.33uF 2000V PP 10%( 42 X 28 X 37mm) Radial Wound 37.5mm 110°C Automotive AEC-Q200 Bulk Product overview: B32656J2334K000 from TDK Corporation is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 0.33uF, 2000V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 0.33uF, 2000V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-B32656J2334K000 can be used for catalog matching and distributor lookup.
0.33µF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.33UF 10% 2KVDC RADIAL
| TDK Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | B32656J2334K000 | 62-B32656J2334K000 | B32656J2334K000-ND | B32656J2334K000 |
| Product Name | Film Capacitors: Metallized Polypropylene (MKP/MFP) | Automotive 0.33uF 2000V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors; Wound | Film Capacitors | Film Capacitors; Single-Layer | |
| Electrostatic Capacitors | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 0.3300 microF | 0.3300 microF | 0.3300 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |